Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
857
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
3,567
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
3,567
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.75
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now |
Viewing Angle | 120° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 2V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Forward Current | 200mA |
Peak Wavelength | 890nm |
Pitch Spacing | 2.54mm |
Radiant Intensity | 23mW/Sr |
Turn Off Time | 0.25µs |
Turn On Time | 0.5µs |
Infrared Emitters-High Power Infrared 890nm | Rapid Electronics |
Infrared T-1¾ LED 890nm 60° OP293B | RS |
Op293B |Tt Electronics/optek Technology OP293B | Newark Electronics |
890 nm 60â–‘ Plastic Infrared Emitting Diode | Future Electronics |
Op293B Ir LED 890NM T-1 3/4 (5mm) Through Hole Package | Optek (TT Electronics) OP293B | RS Americas |
Infrared Emitters - High Power Infrared 890nm | Sager |
INFRARED EMITTER, 890 NM, TO-46 | Farnell |
Where can I find additional details, specifications and documents for a OP293B?
Additional datasheets, footprints and schematics for OP293B are listed on our Part Details page. You can also find images and similar parts to OP293B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP293B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP293B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP293B fall under?
The OP293B is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP293B when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP293B you can contact the distributor directly for product support, shipping queries etc.
Is the OP293B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP293B have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for OP293B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP293B often in real-time on the comparison pages.
What if I can't find stock of OP293B?
You can fill out our help required form which you can use to request a quote for OP293B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.