Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
446
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
446
in stock
|
Buy Now | |
element14
from US$0.76
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now |
Viewing Angle | 60° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 2V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 5.58mm |
Head Diameter | 4.65mm |
Lead Length | 19.05mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 2V |
Peak Forward Current | 200mA |
Peak Wavelength | 890nm |
Radiometric Power | 26mW |
Radiometric Power Min | 16mW |
Reverse Leakage Current Max | 100µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Infrared Emitter, 100 Ma, 500 Ns, 250 Ns, 120 , 2 V, -40 C Rohs Compliant: Yes |Tt Electronics/optek Technology OP293A | Newark Electronics |
INFRARED EMITTER, 890 NM, TO-46 | element14 |
890 nm Viewing Angle 60â–‘ 2 A Through Hole Plastic Infrared Emitting Diode | Future Electronics |
Infrared Emitter, Gaas Diode, 890 NM, 16.0 mW/cm2, TO-18, TO-46 | Optek (TT Electronics) OP293A | RS Americas |
Infrared Emitters - High Power IR EMITTING DIODE | Sager |
Where can I find additional details, specifications and documents for a OP293A?
Additional datasheets, footprints and schematics for OP293A are listed on our Part Details page. You can also find images and similar parts to OP293A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP293A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP293A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP293A fall under?
The OP293A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP293A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP293A you can contact the distributor directly for product support, shipping queries etc.
Is the OP293A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP293A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for OP293A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP293A often in real-time on the comparison pages.
What if I can't find stock of OP293A?
You can fill out our help required form which you can use to request a quote for OP293A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.