Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Viewing Angle | 100° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 2V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Length / Height | 7.62mm |
Head Diameter | 4.95mm |
Lead Length | 19.05mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 2V |
Peak Pulse Current Ippm | 2A |
Peak Wavelength | 890nm |
Radiometric Power Min | 16mW |
Reverse Leakage Current Max | 100µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Ir Emitter, 890Nm, T-1 3/4, Through Hole | Newark Electronics |
890 nm Viewing Angle 50â–‘ 5 A T-1 3/4 Plastic Infrared Emitting Diode | Future Electronics |
Infrared Emitter, Gaas Diode, 890 NM, 16.0 mW/cm2, T-1 3/4 | Optek (TT Electronics) OP291A | RS Americas |
INFRARED EMITTER, 890NM, T-1 3/4 | element14 |
Infrared Emitters - High Power Infrared 890nm | Sager |
Where can I find additional details, specifications and documents for a OP291A?
Additional datasheets, footprints and schematics for OP291A are listed on our Part Details page. You can also find images and similar parts to OP291A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP291A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP291A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP291A fall under?
The OP291A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP291A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP291A you can contact the distributor directly for product support, shipping queries etc.
Is the OP291A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP291A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OP291A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP291A often in real-time on the comparison pages.
What if I can't find stock of OP291A?
You can fill out our help required form which you can use to request a quote for OP291A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.