Viewing Angle | 180° |
---|---|
Diode Case Style | LCC |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 25ns |
Fall Time tf | 25ns |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 875nm |
INFRARED EMITTER, 875 NM, LCC | Farnell |
Where can I find additional details, specifications and documents for a OP280K?
Additional datasheets, footprints and schematics for OP280K are listed on our Part Details page. You can also find images and similar parts to OP280K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP280K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP280K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP280K fall under?
The OP280K is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP280K when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP280K you can contact the distributor directly for product support, shipping queries etc.
Is the OP280K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP280K have stock available?
Authorised distributors including Farnell have stock available or on a lead time for OP280K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP280K often in real-time on the comparison pages.
What if I can't find stock of OP280K?
You can fill out our help required form which you can use to request a quote for OP280K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.