OP265A Infrared Products by TT Electronics

LED PLASTIC T-1

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$0.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
-
Buy Now
Logo for element14
element14
from US$1.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.07
-
Buy Now
Logo for Sager
Sager
from US$0.99
-
Buy Now

Specifications

Viewing Angle 18°
Diode Case Style T-1 (3mm)
Forward Current If(AV) 50mA
Forward Voltage VF Max 1.8V
Rise Time 500ns
Fall Time tf 250ns
Operating Temperature Min -40°C
Operating Temperature Max 100°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
External Length / Height 5.7mm
Head Diameter 3mm
Lead Length 12.7mm
Lead Spacing 1.27mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +100°C
PIV Max 2V
Peak Pulse Current Ippm 3A
Peak Wavelength 890nm
Radiometric Power Min 2.7mW
Reverse Leakage Current Max 100µA
Storage Temperature Max 100°C
Storage Temperature Min -40°C

Alternative Descriptions

Ir Emitter, 890Nm, T-1, Through Hole | Newark Electronics
890 nm 18â–‘ 50 mA 1.8 V Through Hole Infrared Emitting Diode - T1 | Future Electronics
Infrared Emitter, Gaas Diode, 890 NM, 2.7 mW/cm2, T1 (3 mm) | Optek (TT Electronics) OP265A | RS Americas
Infrared Emitters High Intensity 890nm | Sager
INFRARED EMITTER, 890NM, T-1 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP265A?

Additional datasheets, footprints and schematics for OP265A are listed on our Part Details page. You can also find images and similar parts to OP265A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP265A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP265A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP265A fall under?

The OP265A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to OP265A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP265A you can contact the distributor directly for product support, shipping queries etc.

Is the OP265A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP265A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OP265A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP265A often in real-time on the comparison pages.

What if I can't find stock of OP265A?

You can fill out our help required form which you can use to request a quote for OP265A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay