Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | - |
---|---|
LED Mounting | - |
LED Case Size | - |
Forward Current If | - |
Forward Voltage | 1.8V |
Wavelength Typ | - |
Luminous Intensity | - |
Viewing Angle | 40° |
Lens Shape | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Case Style | Side Looking |
Fall Time tf | 250ns |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.8V |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 890nm |
Power Dissipation Pd | 100mW |
Rise Time | 500ns |
Led | Newark Electronics |
OP245 Series 890nm 40â–‘ Recessed Lens 0.6 mW/cm2 Plastic Infrared Emitting Diode | Future Electronics |
Emitter Ir 890NM 50mA Radial | Optek (TT Electronics) OP245A | RS Americas |
Infrared Emitters Infrared 890nm | Sager |
LED, IR, LATERAL SHELL, GAALAS | Farnell |
Where can I find additional details, specifications and documents for a OP245A?
Additional datasheets, footprints and schematics for OP245A are listed on our Part Details page. You can also find images and similar parts to OP245A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP245A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP245A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP245A fall under?
The OP245A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP245A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP245A you can contact the distributor directly for product support, shipping queries etc.
Is the OP245A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP245A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OP245A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP245A often in real-time on the comparison pages.
What if I can't find stock of OP245A?
You can fill out our help required form which you can use to request a quote for OP245A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.