Status: | Unknown |
---|---|
Series: | OP24516xx Series |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.875GHz |
Antenna Mounting | Pole (Mast) or Wall |
Gain | 5dBi |
VSWR | 2 |
Input Power | 5W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Vertical |
Product Range | OP24516xx Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a OP24516SX-91RSMM?
Additional datasheets, footprints and schematics for OP24516SX-91RSMM are listed on our Part Details page. You can also find images and similar parts to OP24516SX-91RSMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP24516SX-91RSMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP24516SX-91RSMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP24516SX-91RSMM fall under?
The OP24516SX-91RSMM is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to OP24516SX-91RSMM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP24516SX-91RSMM you can contact the distributor directly for product support, shipping queries etc.
Is the OP24516SX-91RSMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP24516SX-91RSMM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for OP24516SX-91RSMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP24516SX-91RSMM often in real-time on the comparison pages.
What if I can't find stock of OP24516SX-91RSMM?
You can fill out our help required form which you can use to request a quote for OP24516SX-91RSMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.