Viewing Angle | 40° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 4.57mm |
Forward Current If | 50mA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 890nm |
Pitch Spacing | 2.54mm |
Radiant Intensity Max | 1.2mW/Sr |
Radiant Intensity Min | 0.4mW/Sr |
Turn Off Time | 0.25µs |
Turn On Time | 0.5µs |
Infrared Emitter, 20 Ma, 500 Ns, 250 Ns, 40 , 1.8 V, -40 C Rohs Compliant: Yes |Tt Electronics/optek Technology OP240B | Newark Electronics |
INFRARED EMITTER, 890 NM, SIDE LOOKING | element14 |
890 nm Viewing Angle 40░ 50 mA Through Hole Plastic Infrared Emitting Diode | Future Electronics |
Emitter Ir 890NM 50mA Radial | Optek (TT Electronics) OP240B | RS Americas |
Infrared Emitters Infrared 890nm | Sager |
Where can I find additional details, specifications and documents for a OP240B?
Additional datasheets, footprints and schematics for OP240B are listed on our Part Details page. You can also find images and similar parts to OP240B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP240B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP240B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP240B fall under?
The OP240B is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP240B when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP240B you can contact the distributor directly for product support, shipping queries etc.
Is the OP240B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP240B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OP240B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP240B often in real-time on the comparison pages.
What if I can't find stock of OP240B?
You can fill out our help required form which you can use to request a quote for OP240B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.