Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
1,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,181
in stock
|
Buy Now | |
Farnell
from US$0.72
|
3,181
in stock
|
Buy Now | |
element14
from US$0.76
|
3,181
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now |
Viewing Angle | 40° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 2.34mm |
External Length / Height | 5.72mm |
External Width | 4.45mm |
Lead Length | 12.7mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 2V |
Peak Pulse Current Ippm | 3A |
Peak Wavelength | 890nm |
Radiometric Power Min | 60mW |
Reverse Leakage Current Max | 100µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Infrared Emitter, 50 Ma, 500 Ns, 250 Ns, 40 , 1.8 V, -40 C Rohs Compliant: Yes |Tt Electronics/optek Technology OP240A | Newark Electronics |
INFRARED EMITTER, 890 NM, SIDE LOOKING | Farnell |
Infrared SL LED 890nm 40°,OP240A | RS |
Infrared Emitter, Gaas Diode, 890 NM, 0.6 mW/cm2, Op140 | Optek (TT Electronics) OP240A | RS Americas |
Infrared Emitters High Intensity 890nm | Sager |
Where can I find additional details, specifications and documents for a OP240A?
Additional datasheets, footprints and schematics for OP240A are listed on our Part Details page. You can also find images and similar parts to OP240A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP240A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP240A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP240A fall under?
The OP240A is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP240A when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP240A you can contact the distributor directly for product support, shipping queries etc.
Is the OP240A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP240A have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and RS have stock available or on a lead time for OP240A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP240A often in real-time on the comparison pages.
What if I can't find stock of OP240A?
You can fill out our help required form which you can use to request a quote for OP240A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.