Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Computer Interface | PCMCIA RS232 |
---|---|
Product Range | - |
Baud Rate Bits per Second | 38400bps |
Material | Plastic |
No. of Channels | 1Channels |
No. of Pins | 9Pins |
Optocoupler Type | Logic Gate Output |
Where can I find additional details, specifications and documents for a OP232/D1?
Additional datasheets, footprints and schematics for OP232/D1 are listed on our Part Details page. You can also find images and similar parts to OP232/D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP232/D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP232/D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP232/D1 fall under?
The OP232/D1 is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to OP232/D1 when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP232/D1 you can contact the distributor directly for product support, shipping queries etc.
Is the OP232/D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP232/D1 have stock available?
There is no stock from authorised distributors for OP232/D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP232/D1 often in real-time on the comparison pages.
What if I can't find stock of OP232/D1?
You can fill out our help required form which you can use to request a quote for OP232/D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.