OP231 Infrared Products by TT Electronics

IR EMITTER 890NM 4.65MM TO-46-2 THOUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.82


Distributor Starting From Stock
Logo for Rapid Electronics Rapid Electronics US$3.19
385
Buy Now
Logo for Chip One Stop Chip One Stop US$3.00
385
Buy Now
Logo for Newark Electronics Newark Electronics US$3.21
-
Buy Now
Logo for Future Electronics Future Electronics US$2.86
-
Buy Now
Logo for element14 element14 US$3.28
-
Buy Now
Logo for TTI Europe TTI Europe US$2.82
-
Buy Now
Logo for Sager Sager US$2.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Viewing Angle 18°
Diode Case Style TO-46
Forward Current If(AV) 100mA
Forward Voltage VF Max 2V
Rise Time 500ns
Fall Time tf 250ns
Operating Temperature Min -65°C
MSL -

Alternative Descriptions

Infrared LED 4.645mm 1-Element 890nm | Rapid Electronics
Infrared Emitter, 890 Nm, To-46 | Newark Electronics
890 nm Viewing angle 18░ 100 mA Hermetic Infrared Emitting Diode | Future Electronics
INFRARED EMITTER, 890 NM, TO-46 | element14
Infrared Emitters Infrared 890nm | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP231?

Additional datasheets, footprints and schematics for OP231 are listed on our Part Details page. You can also find images and similar parts to OP231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP231 fall under?

The OP231 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to OP231 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP231 you can contact the distributor directly for product support, shipping queries etc.

Is the OP231 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP231 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for OP231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP231 often in real-time on the comparison pages.

What if I can't find stock of OP231?

You can fill out our help required form which you can use to request a quote for OP231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay