Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
-
|
Buy Now | |
Future Electronics
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
TTI Europe
from US$2.08
|
-
|
Buy Now | |
Sager
from US$2.69
|
-
|
Buy Now | |
element14
from US$2.68
|
-
|
Buy Now | |
Farnell
from US$1.53
|
-
|
Buy Now |
Viewing Angle | 24° |
---|---|
Diode Case Style | Mini-pill |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 500ns |
Fall Time tf | 250ns |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 3mm |
External Length / Height | 3.24mm |
No. of Pins | 2Pins |
Operating Temperature Range | -65°C to +125°C |
Peak Wavelength | 890nm |
Power Dissipation Pd | 150mW |
Reverse Leakage Current Max | 100µA |
Reverse Protection Voltage | 2V |
Turn Off Time | 250ns |
Turn On Time | 500ns |
Infrared emitter, OP224 890nm | RS |
Ir Emitter, 890Nm, Mini-Pill-2, Smd | Newark Electronics |
OP224 Series 890 nm 18â–‘ 50 mA Hi-Reliability GaAIAs Infrared Emitting Diode | Future Electronics |
Infrared Emitter, Gaas Diode, 890 NM, 3.5 Nw/cm2, Miniature "Pill" Pak | Optek (TT Electronics) OP224 | RS Americas |
Infrared Emitters IRLED PILL 890NM | Sager |
INFRARED EMITTER, 890 NM, MINI-PILL | element14 |
Where can I find additional details, specifications and documents for a OP224?
Additional datasheets, footprints and schematics for OP224 are listed on our Part Details page. You can also find images and similar parts to OP224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP224 fall under?
The OP224 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP224 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP224 you can contact the distributor directly for product support, shipping queries etc.
Is the OP224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP224 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for OP224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP224 often in real-time on the comparison pages.
What if I can't find stock of OP224?
You can fill out our help required form which you can use to request a quote for OP224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.