Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Viewing Angle | 18° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 1µs |
Fall Time tf | 500ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Width | 3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 935nm |
Pitch Spacing | 1.57mm |
Radiant Intensity | 0.28mW/Sr |
Turn Off Time | 0.35µs |
Turn On Time | 0.6µs |
Infrared T-1 LED 935nm 18° OP165 | RS |
Ir Emitter, 935Nm, T-1, Through Hole | Newark Electronics |
LED Plastic T-1 | Future Electronics |
Op165D Ir LED 935NM T-1 (3mm) Through Hole Package | Optek (TT Electronics) OP165D | RS Americas |
Infrared Emitters Infrared 935nm | Sager |
INFRARED EMITTER, 935NM, T-1 | Farnell |
Where can I find additional details, specifications and documents for a OP165D?
Additional datasheets, footprints and schematics for OP165D are listed on our Part Details page. You can also find images and similar parts to OP165D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP165D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP165D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP165D fall under?
The OP165D is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP165D when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP165D you can contact the distributor directly for product support, shipping queries etc.
Is the OP165D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP165D have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OP165D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP165D often in real-time on the comparison pages.
What if I can't find stock of OP165D?
You can fill out our help required form which you can use to request a quote for OP165D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.