Prices starting from US$0.85
Viewing Angle | 18° |
---|---|
Diode Case Style | T-1 (3mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 1µs |
Fall Time tf | 500ns |
Operating Temperature Min | -40°C |
Product Range | - |
MSL | - |
INFRARED EMITTER, 935NM, T-1 | element14 |
Infrared Emitter, 935Nm, T-1 | Newark Electronics |
Infrared Emitter T-1 (3 mm) dome lens | RS |
OP165A Series 935 nm 18░ 20 mA Plastic Infrared Emitting Diode - T-1 | Future Electronics |
Infrared Emitter, Gaas Diode, 935 NM, 1.95 mW/cm2, T-1 3/4 | Optek (TT Electronics) OP165A | RS Americas |
Infrared Emitters IR EMITTING DIODE | Sager |
Where can I find additional details, specifications and documents for a OP165A.?
Additional datasheets, footprints and schematics for OP165A. are listed on our Part Details page. You can also find images and similar parts to OP165A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP165A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP165A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP165A. fall under?
The OP165A. is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP165A. when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP165A. you can contact the distributor directly for product support, shipping queries etc.
Is the OP165A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP165A. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for OP165A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP165A. often in real-time on the comparison pages.
What if I can't find stock of OP165A.?
You can fill out our help required form which you can use to request a quote for OP165A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.