Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Viewing Angle | 80° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 1µs |
Fall Time tf | 500ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 2.3mm |
External Length / Height | 5.7mm |
External Width | 4.4mm |
Lead Length | 12.7mm |
Lead Spacing | 2.54mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Pulse Current Ippm | 3A |
Peak Wavelength | 935nm |
Radiometric Power | 0.55mW |
Radiometric Power Min | 0.3mW |
Reverse Leakage Current Max | 100µA |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Infrared Emitters Infrared 935nm | Sager |
Emitter Ir 935NM 50mA Radial | Optek (TT Electronics) OP140B | RS Americas |
Ir Emitter 935Nm 0.79Mm Side Looking Though Hole | Newark Electronics |
OP140B Series 935 nm 40â–‘ 20 mA Side Look GaAs Plastic Infrared Emitting Diode | Future Electronics |
INFRARED EMITTER, 935 NM, SIDE LOOKING | element14 |
Where can I find additional details, specifications and documents for a OP140B?
Additional datasheets, footprints and schematics for OP140B are listed on our Part Details page. You can also find images and similar parts to OP140B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP140B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP140B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP140B fall under?
The OP140B is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP140B when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP140B you can contact the distributor directly for product support, shipping queries etc.
Is the OP140B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP140B have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for OP140B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP140B often in real-time on the comparison pages.
What if I can't find stock of OP140B?
You can fill out our help required form which you can use to request a quote for OP140B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.