Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Viewing Angle | 18° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.75V |
Rise Time | 1µs |
Fall Time tf | 500ns |
Operating Temperature Min | -65°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -65°C to +125°C |
Peak Wavelength | 935nm |
Pitch Spacing | 2.54mm |
Turn Off Time | 500ns |
Turn On Time | 1000ns |
Infrared Emitter, 935 Nm, To-46 | Newark Electronics |
OP133 Series 935 nm 18â–‘ 100 mA Dome Hermetic Infrared Emitting Diode - TO-46 | Future Electronics |
Infrared Emitter, Gaas Diode, 935 NM, 5.0 mW/cm2, TO-46 | Optek (TT Electronics) OP133 | RS Americas |
INFRARED EMITTER, 935 NM, TO-46 | element14 |
Infrared Emitters - High Power High Intensity 935nm | Sager |
Where can I find additional details, specifications and documents for a OP133?
Additional datasheets, footprints and schematics for OP133 are listed on our Part Details page. You can also find images and similar parts to OP133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP133 fall under?
The OP133 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP133 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP133 you can contact the distributor directly for product support, shipping queries etc.
Is the OP133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP133 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OP133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP133 often in real-time on the comparison pages.
What if I can't find stock of OP133?
You can fill out our help required form which you can use to request a quote for OP133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.