Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
2,353
in stock
|
Buy Now | |
Newark Electronics
from US$3.22
|
-
|
Buy Now | |
Future Electronics
from US$2.62
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
element14
from US$3.04
|
-
|
Buy Now | |
TTI Europe
from US$2.63
|
-
|
Buy Now | |
Sager
from US$3.06
|
-
|
Buy Now |
Viewing Angle | 18° |
---|---|
Diode Case Style | TO-46 |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.75V |
Rise Time | 1µs |
Fall Time tf | 500ns |
Operating Temperature Min | -65°C |
Product Range | - |
Ir Emitter, 935Nm, To-46-2, Through Hole | Newark Electronics |
Infrared Emitter, Gaas Diode, 935 NM, 3.0 | Future Electronics |
Infrared Emitter, Gaas Diode, 935 NM, 3.0 mW/cm2, TO-46 | Optek (TT Electronics) OP131 | RS Americas |
Infrared Emitters - High Power Infrared 935nm | Sager |
IR EMITTER, 935NM, TO-46-2, THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a OP131?
Additional datasheets, footprints and schematics for OP131 are listed on our Part Details page. You can also find images and similar parts to OP131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP131 fall under?
The OP131 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP131 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP131 you can contact the distributor directly for product support, shipping queries etc.
Is the OP131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP131 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for OP131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP131 often in real-time on the comparison pages.
What if I can't find stock of OP131?
You can fill out our help required form which you can use to request a quote for OP131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.