No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 600kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 6V to 36V |
Op Amp Type | Precision |
OP07DP, Operational Amplifiers | RS |
Ultra Low Offset Voltage Oper. Amplifier Rohs Compliant: Yes |TEXAS INSTRUMENTS OP07DP. | Newark Electronics |
OP-AMP, 600KHZ, 0.3V/US, DIP-8 | element14 |
Low-offset voltage (0.15 mV) single operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OP07DP .?
Additional datasheets, footprints and schematics for OP07DP . are listed on our Part Details page. You can also find images and similar parts to OP07DP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP07DP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP07DP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP07DP . fall under?
The OP07DP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OP07DP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP07DP . you can contact the distributor directly for product support, shipping queries etc.
Is the OP07DP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP07DP . have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for OP07DP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP07DP . often in real-time on the comparison pages.
What if I can't find stock of OP07DP .?
You can fill out our help required form which you can use to request a quote for OP07DP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.