OP07DD . Part Information
Details for OP07DD . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy OP07DD Directly from Texas Instruments (2232 in stock) at $0.3600
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 600kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 3V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP Amp Single GP 18V 8-Pin SOIC | RS Components
- OP-AMP, SINGLE, 600KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:600kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 3V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes | Newark Electronics
- Low-Offset voltage (0.15mV) single operational amplifier | Texas Instruments
- Texas Instruments OP07DD Op-Amp, 600KHz, 8-Pimli, SOIC | RS Components TR
- OP Amp Single GP 18V 8-Pin SOIC | RS Components IT
Viewing Distributors for OP07DD .
Loading...
Loading Results for OP07DD .