OP-520 Optoelectronics, LEDs & Displays by L2 Optics

LENS OVAL 20MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
1,926
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.02
1,926
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.85
1,926
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.93
-
Buy Now
Logo for element14
element14
from US$1.11
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lens Type Multi-LED
Beam Type -
LED Lens Colour -
Lens Diameter 20mm
Lens Shape Oval
Lens Material PMMA (Polymethylmethacrylate)
Product Range -
SVHC No SVHC (15-Jun-2015)
Accessory Type Multi-LED Lens
Beam Angle 5° x 20°
For Use With Luxeon and Osram Golden Dragon LEDs

Alternative Descriptions

LENS, OVAL, 20MM | element14


OP-520 LED Lighting Lenses by Unknown

SWITCH LENS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lens Diameter 19.7mm
For Use With Luxeon LEDs
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP-520?

Additional datasheets, footprints and schematics for OP-520 are listed on our Part Details page. You can also find images and similar parts to OP-520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP-520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP-520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP-520 fall under?

The OP-520 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to OP-520 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP-520 you can contact the distributor directly for product support, shipping queries etc.

Is the OP-520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP-520 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for OP-520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP-520 often in real-time on the comparison pages.

What if I can't find stock of OP-520?

You can fill out our help required form which you can use to request a quote for OP-520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay