Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Multi-LED |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | 20mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Multi-LED Lens |
Beam Angle | 15° |
For Use With | Luxeon and Osram Golden Dragon LEDs |
LENS, MEDIUM, 20MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Diameter | 19.7mm |
---|---|
For Use With | Luxeon LEDs |
RoHS Compliant | No |
Switch Lens | Newark Electronics |
Where can I find additional details, specifications and documents for a OP-015?
Additional datasheets, footprints and schematics for OP-015 are listed on our Part Details page. You can also find images and similar parts to OP-015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP-015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP-015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP-015 fall under?
The OP-015 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to OP-015 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP-015 you can contact the distributor directly for product support, shipping queries etc.
Is the OP-015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP-015 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Sager have stock available or on a lead time for OP-015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP-015 often in real-time on the comparison pages.
What if I can't find stock of OP-015?
You can fill out our help required form which you can use to request a quote for OP-015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.