Status: | Unknown |
---|---|
Series: | OMPF Series |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 3mm |
No. of Fibres | 1Fibres |
External Diameter | 2.944mm |
Reel Length (Imperial) | 16ft |
Reel Length (Metric) | 5m |
Jacket Colour | - |
Jacket Material | Unjacketed |
Product Range | OMPF Series |
SVHC | No SVHC (15-Jun-2015) |
Cladding Diameter Compatibility | 3000 |
Core Diameter | 2944µm |
Core Diameter Compatibility | 2944µm |
External Length / Height | 5m |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
Fibre Optic Cable, Bare, 3Mm, 1, 3000 M, 16 Ft Rohs Compliant: Yes |Fibre Data OMPF3000 | Newark Electronics |
FIBRE, POLYMER, 3MM BARE, 5M | element14 |
Where can I find additional details, specifications and documents for a OMPF3000?
Additional datasheets, footprints and schematics for OMPF3000 are listed on our Part Details page. You can also find images and similar parts to OMPF3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMPF3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMPF3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMPF3000 fall under?
The OMPF3000 is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to OMPF3000 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMPF3000 you can contact the distributor directly for product support, shipping queries etc.
Is the OMPF3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMPF3000 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OMPF3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMPF3000 often in real-time on the comparison pages.
What if I can't find stock of OMPF3000?
You can fill out our help required form which you can use to request a quote for OMPF3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.