Status: | Unknown |
---|---|
Series: | OMPF Series |
RoHS: | Unknown |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 2mm |
No. of Fibres | 1Fibres |
External Diameter | 1.96mm |
Reel Length (Imperial) | 16ft |
Reel Length (Metric) | 5m |
Jacket Colour | - |
Jacket Material | Unjacketed |
Product Range | OMPF Series |
SVHC | No SVHC (15-Jun-2015) |
Cladding Diameter Compatibility | 2000 |
Core Diameter | 1960µm |
Core Diameter Compatibility | 1960µm |
External Length / Height | 5m |
Operating Temperature Max | 70°C |
Operating Temperature Min | -55°C |
FIBRE, POLYMER, 2MM BARE, 5M | Farnell |
Fibre Optic Cable, Bare, 2Mm, 1, 2000 M, 16 Ft Rohs Compliant: Yes |Fibre Data OMPF2000 | Newark Electronics |
Where can I find additional details, specifications and documents for a OMPF2000?
Additional datasheets, footprints and schematics for OMPF2000 are listed on our Part Details page. You can also find images and similar parts to OMPF2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMPF2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMPF2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMPF2000 fall under?
The OMPF2000 is listed under Cable Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to OMPF2000 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMPF2000 you can contact the distributor directly for product support, shipping queries etc.
Is the OMPF2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMPF2000 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for OMPF2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMPF2000 often in real-time on the comparison pages.
What if I can't find stock of OMPF2000?
You can fill out our help required form which you can use to request a quote for OMPF2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.