Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Sampling Rate | 1kSPS |
Input Voltage Max | 15V |
Input Current Max | 275mA |
Bandwidth | 1MHz |
External Height | 127mm |
External Width | 89.9mm |
External Depth | 35.6mm |
Data Acquisition Unit, 1Mhz, 1Ksps | Newark Electronics |
24-BIT MULTIFUNCTION USB DATA ACQUISITION MODULES FOR TEMPERATURE AND VOLTAGE MEASUREMENT | Avnet America |
Where can I find additional details, specifications and documents for a OMB-DAQ-2408?
Additional datasheets, footprints and schematics for OMB-DAQ-2408 are listed on our Part Details page. You can also find images and similar parts to OMB-DAQ-2408 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OMB-DAQ-2408 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMB-DAQ-2408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OMB-DAQ-2408 fall under?
The OMB-DAQ-2408 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to OMB-DAQ-2408 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OMB-DAQ-2408 you can contact the distributor directly for product support, shipping queries etc.
Is the OMB-DAQ-2408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OMB-DAQ-2408 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for OMB-DAQ-2408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OMB-DAQ-2408 often in real-time on the comparison pages.
What if I can't find stock of OMB-DAQ-2408?
You can fill out our help required form which you can use to request a quote for OMB-DAQ-2408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.