OMAPL138EZWTA3 . Semiconductors - ICs by Texas Instruments

MPU 32BIT ARM9 375MHZ NFBGA-361

Status: Unknown
Series: OMAP Family OMAPL1x Series Microprocessors
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.53


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$16.53
5,603
Buy Now
Logo for Newark Electronics Newark Electronics US$46.00
-
Buy Now
Logo for element14 element14 US$53.66
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range OMAP Family OMAPL1x Series Microprocessors
MPU Core Size 32bit
Program Memory Size 16KB, 16KB
No. of Pins 361Pins
MPU Case Style NFBGA
Supply Voltage Min 1.14V
Supply Voltage Max 1.32V
Operating Temperature Min -40°C
Operating Temperature Max 105°C
CPU Speed 375MHz
Embedded Interface Type I2C SPI UART USB
MPU Family OMAP
MPU Series OMAPL1x
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low power C674x floating-point DSP + Arm9 processor - up to 456MHz | Texas Instruments
Mpu, 32Bit, Arm9, 375Mhz, Nfbga-361 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OMAPL138EZWTA3 .?

Additional datasheets, footprints and schematics for OMAPL138EZWTA3 . are listed on our Part Details page. You can also find images and similar parts to OMAPL138EZWTA3 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OMAPL138EZWTA3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OMAPL138EZWTA3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OMAPL138EZWTA3 . fall under?

The OMAPL138EZWTA3 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.

Can I view similar or alternative parts?

You can view similar parts to OMAPL138EZWTA3 . when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OMAPL138EZWTA3 . you can contact the distributor directly for product support, shipping queries etc.

Is the OMAPL138EZWTA3 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OMAPL138EZWTA3 . have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for OMAPL138EZWTA3 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OMAPL138EZWTA3 . often in real-time on the comparison pages.

What if I can't find stock of OMAPL138EZWTA3 .?

You can fill out our help required form which you can use to request a quote for OMAPL138EZWTA3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay