Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino Development Boards |
Kit Contents | PN7120 NFC Controller Board Interface Board NFC Sample Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | NFC Controller Board |
Development Kits For Pn7120 Plug N Play Nfc Controller/Other Rohs Compliant: Yes |Nxp OM5577/PN7120ARDM | Newark Electronics |
NFC CONTROLLER BOARD, ARDUINO | Farnell |
Where can I find additional details, specifications and documents for a OM5577/PN7120ARDM?
Additional datasheets, footprints and schematics for OM5577/PN7120ARDM are listed on our Part Details page. You can also find images and similar parts to OM5577/PN7120ARDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM5577/PN7120ARDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM5577/PN7120ARDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM5577/PN7120ARDM fall under?
The OM5577/PN7120ARDM is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to OM5577/PN7120ARDM when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM5577/PN7120ARDM you can contact the distributor directly for product support, shipping queries etc.
Is the OM5577/PN7120ARDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM5577/PN7120ARDM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OM5577/PN7120ARDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM5577/PN7120ARDM often in real-time on the comparison pages.
What if I can't find stock of OM5577/PN7120ARDM?
You can fill out our help required form which you can use to request a quote for OM5577/PN7120ARDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.