Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | PN7120 |
Silicon Family Name | - |
For Use With | BeagleBone & Raspberry Pi Single Board Computers |
Kit Contents | NFC Controller Board NFC Type 2 Tag MIFARE UL Card Raspberry Pi & BeagleBone Interface Boards |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Supports Type 1/2/3/4/5 Tags Read/Write/Peer-Peer/Card Emulation Modes I2C/NCI Linux/Android IDE |
Interface Board Kit, Nfc Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a OM5577?
Additional datasheets, footprints and schematics for OM5577 are listed on our Part Details page. You can also find images and similar parts to OM5577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM5577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM5577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM5577 fall under?
The OM5577 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to OM5577 when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM5577 you can contact the distributor directly for product support, shipping queries etc.
Is the OM5577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM5577 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for OM5577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM5577 often in real-time on the comparison pages.
What if I can't find stock of OM5577?
You can fill out our help required form which you can use to request a quote for OM5577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.