Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | NT3H1101/2211 |
Application Sub Type | Energy harvesting NFC Forum Type 2 Tag |
Kit Contents | NTAG I2C plus Explorer Kit NT3H1101/2211 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Brd, Energy Harvest Nfc/Type 2 Tag | Newark Electronics |
EVAL BRD, ENERGY HARVEST NFC/TYPE 2 TAG | element14 |
Where can I find additional details, specifications and documents for a OM5569/NT322ERM?
Additional datasheets, footprints and schematics for OM5569/NT322ERM are listed on our Part Details page. You can also find images and similar parts to OM5569/NT322ERM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM5569/NT322ERM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM5569/NT322ERM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM5569/NT322ERM fall under?
The OM5569/NT322ERM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to OM5569/NT322ERM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM5569/NT322ERM you can contact the distributor directly for product support, shipping queries etc.
Is the OM5569/NT322ERM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM5569/NT322ERM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OM5569/NT322ERM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM5569/NT322ERM often in real-time on the comparison pages.
What if I can't find stock of OM5569/NT322ERM?
You can fill out our help required form which you can use to request a quote for OM5569/NT322ERM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.