Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | PN7462 |
Application Sub Type | NFC Controllers |
Kit Contents | Eval Brd 5x PN7462AU Antennas 3x Antenna Matching PCB OM13054 LPC-Link2 Debug Adapter Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Nfc Controller | Newark Electronics |
OM27462CDKP: NFC Cortex-M0-Based microcontroller development kit | Future Electronics |
PN7462 32-Bit NFC Microcontroller Development Kit | Avnet America |
EVAL BOARD, NFC CONTROLLER | element14 |
Where can I find additional details, specifications and documents for a OM27462CDKP?
Additional datasheets, footprints and schematics for OM27462CDKP are listed on our Part Details page. You can also find images and similar parts to OM27462CDKP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM27462CDKP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM27462CDKP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM27462CDKP fall under?
The OM27462CDKP is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to OM27462CDKP when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM27462CDKP you can contact the distributor directly for product support, shipping queries etc.
Is the OM27462CDKP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM27462CDKP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for OM27462CDKP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM27462CDKP often in real-time on the comparison pages.
What if I can't find stock of OM27462CDKP?
You can fill out our help required form which you can use to request a quote for OM27462CDKP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.