Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Sampling Rate | 50kSPS |
Input Voltage Max | 20V |
Input Current Max | 80mA |
Bandwidth | 1MHz |
External Height | 27mm |
External Width | 82mm |
External Depth | 79mm |
Data Acquisition, 1Mhz, 8 Ch, 20 V Rohs Compliant: No |Omega OM-USB-1208FS | Newark Electronics |
DATA ACQUISITION, 1MHZ, 8 CH, 20 V | Farnell |
8-CHANNEL VOLTAGE INPUT USB DATA ACQUISITION MODULES | Avnet America |
Where can I find additional details, specifications and documents for a OM-USB-1208FS?
Additional datasheets, footprints and schematics for OM-USB-1208FS are listed on our Part Details page. You can also find images and similar parts to OM-USB-1208FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM-USB-1208FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM-USB-1208FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM-USB-1208FS fall under?
The OM-USB-1208FS is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to OM-USB-1208FS when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM-USB-1208FS you can contact the distributor directly for product support, shipping queries etc.
Is the OM-USB-1208FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM-USB-1208FS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for OM-USB-1208FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM-USB-1208FS often in real-time on the comparison pages.
What if I can't find stock of OM-USB-1208FS?
You can fill out our help required form which you can use to request a quote for OM-USB-1208FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.