Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 16Channels |
---|---|
Sampling Rate | 1kSPS |
Input Voltage Max | 12VDC |
Input Current Max | 500mA |
Bandwidth | - |
External Height | 107mm |
External Width | 128mm |
External Depth | 39mm |
Product Range | - |
Data Acquisition Unit, 16Ch, 24Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a OM-DAQ-USB-2401/N?
Additional datasheets, footprints and schematics for OM-DAQ-USB-2401/N are listed on our Part Details page. You can also find images and similar parts to OM-DAQ-USB-2401/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM-DAQ-USB-2401/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM-DAQ-USB-2401/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM-DAQ-USB-2401/N fall under?
The OM-DAQ-USB-2401/N is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to OM-DAQ-USB-2401/N when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM-DAQ-USB-2401/N you can contact the distributor directly for product support, shipping queries etc.
Is the OM-DAQ-USB-2401/N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM-DAQ-USB-2401/N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OM-DAQ-USB-2401/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM-DAQ-USB-2401/N often in real-time on the comparison pages.
What if I can't find stock of OM-DAQ-USB-2401/N?
You can fill out our help required form which you can use to request a quote for OM-DAQ-USB-2401/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.