Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 16Channels |
---|---|
Sampling Rate | 1kSPS |
Input Voltage Max | 12V |
Input Current Max | 500mA |
Bandwidth | - |
External Height | 107mm |
External Width | 128mm |
External Depth | 39mm |
Product Range | - |
USB DATA ACQUISITION, TC/VOLTAGE, 8/16CH | element14 |
Usb Data Acquisition, Tc/Voltage, 8/16Ch | Newark Electronics |
Data Acquisition, USB Data Acquisition Systems , USB DATA ACQ SYS 8DE/16SE CH | Omega Engineering OM-DAQ-USB-2401 | RS Americas |
PORTABLE USB THERMOCOUPLE/VOLTAGE INPUT DATA ACQUISITIONMODULE | Avnet America |
Where can I find additional details, specifications and documents for a OM-DAQ-USB-2401?
Additional datasheets, footprints and schematics for OM-DAQ-USB-2401 are listed on our Part Details page. You can also find images and similar parts to OM-DAQ-USB-2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OM-DAQ-USB-2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OM-DAQ-USB-2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OM-DAQ-USB-2401 fall under?
The OM-DAQ-USB-2401 is listed under OMEGA Parts.
Can I view similar or alternative parts?
You can view similar parts to OM-DAQ-USB-2401 when available in the OMEGA Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OM-DAQ-USB-2401 you can contact the distributor directly for product support, shipping queries etc.
Is the OM-DAQ-USB-2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OM-DAQ-USB-2401 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for OM-DAQ-USB-2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OM-DAQ-USB-2401 often in real-time on the comparison pages.
What if I can't find stock of OM-DAQ-USB-2401?
You can fill out our help required form which you can use to request a quote for OM-DAQ-USB-2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.