Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | AVR |
Silicon Core Number | ATmega32 |
Kit Contents | Dev Board ATMEGA328 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Work at Different Frequencies Li-Ion Rechargeable Battery Power Supply Allow Real Time Clock |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
Demo Board, Olimexino, 8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OLIMEXINO-328?
Additional datasheets, footprints and schematics for OLIMEXINO-328 are listed on our Part Details page. You can also find images and similar parts to OLIMEXINO-328 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLIMEXINO-328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLIMEXINO-328 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLIMEXINO-328 fall under?
The OLIMEXINO-328 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to OLIMEXINO-328 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLIMEXINO-328 you can contact the distributor directly for product support, shipping queries etc.
Is the OLIMEXINO-328 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLIMEXINO-328 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for OLIMEXINO-328.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLIMEXINO-328 often in real-time on the comparison pages.
What if I can't find stock of OLIMEXINO-328?
You can fill out our help required form which you can use to request a quote for OLIMEXINO-328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.