Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 128 x 128 |
---|---|
Display Appearance | RGB |
Logic Voltage | 5V |
Interface Type | UART |
Module Size | 45.5mm x 36mm |
Operating Temperature Min | -35°C |
Operating Temperature Max | 75°C |
Display Construction | Module |
Product Range | - |
MSL | - |
Screen Size | 1.5" |
DISPLAY, W/CNTRL, 128X128, UOLED-128-G2 | element14 |
Where can I find additional details, specifications and documents for a OLED-128-G2?
Additional datasheets, footprints and schematics for OLED-128-G2 are listed on our Part Details page. You can also find images and similar parts to OLED-128-G2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OLED-128-G2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OLED-128-G2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OLED-128-G2 fall under?
The OLED-128-G2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to OLED-128-G2 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OLED-128-G2 you can contact the distributor directly for product support, shipping queries etc.
Is the OLED-128-G2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OLED-128-G2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OLED-128-G2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OLED-128-G2 often in real-time on the comparison pages.
What if I can't find stock of OLED-128-G2?
You can fill out our help required form which you can use to request a quote for OLED-128-G2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.