| Status: | Unknown |
|---|---|
| Series: | OKR-T/3 Series |
| RoHS: | Unknown |
Prices starting from US$5.42
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Americas
from US$5.49
|
2,183
in stock
|
Buy Now |
|
Sager
from US$5.71
|
1,029
in stock
|
Buy Now |
|
Avnet America
from US$5.42
|
360
in stock
|
Buy Now |
|
Newark Electronics
from US$7.18
|
285
in stock
|
Buy Now |
|
element14
from US$7.34
|
285
in stock
|
Buy Now |
|
Farnell
from US$6.23
|
285
in stock
|
Buy Now |
|
TME
from US$6.38
|
167
in stock
|
Buy Now |
|
Future Electronics
from US$5.47
|
110
in stock
|
Buy Now |
|
RS
from US$6.68
|
83
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Output Power Max | 15W |
|---|---|
| Output Voltage Min | 591mV |
| Output Voltage Max | 6V |
| Output Current Max | 3A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | SIP |
| Input Voltage DC Min | 4.5V |
| Input Voltage DC Max | 14V |
| Height | 5.6mm |
| Depth | 16.5mm |
| Width | 10.4mm |
| Product Range | OKR-T/3 Series |
| SVHC | No SVHC (07-Jul-2017) |
| Approval Bodies | EN 60950-1 IEC 60950-1 UL 60950-1 |
| Approvals & Standards | IEC UL |
| DC / DC Converter Mounting | Through Hole |
| No. of Outputs | 1Outputs |
| 15W 4.5-14VIN/.59-6VOUT DC/DC | TTI Americas |
| Non-Isolated DC/DC Converters 15W 4.5-14VIN/.59-6VOUT DC/DC | Sager |
| Non Isolated Board Mount DC/DC Converter, SIP, 15 W, 591 mV, 6 V, 3 A, 4.5 V, 14 V, Programmable | Avnet America |
| Non Isolated Board Mount Dc/Dc Converter, Sip, 15 W, 591 Mv, 6 V, 3 A, 4.5 V Rohs Compliant: Yes |Murata Power Solutions OKR-T/3-W12-C | Newark Electronics |
| CONVERTER, DC TO DC, 4.5V TO 14V, 15W | element14 |
| Converter: DC/DC | TME |
| OKR Series 15 W Single Output 6 V Non Isolated Through Hole DC/DC Converter | Future Electronics |
| DC/DC conv.,PoL,4.5-14Vin,0.591-6Vout 3A | RS |
| Module DC-DC 12VIN 1-OUT 0.591V to 6V 3A 15W 5-Pin SIP Tray | Richardson RFPD |
Where can I find additional details, specifications and documents for a OKR-T/3-W12-C?
Additional datasheets, footprints and schematics for OKR-T/3-W12-C are listed on our Part Details page. You can also find images and similar parts to OKR-T/3-W12-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OKR-T/3-W12-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OKR-T/3-W12-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OKR-T/3-W12-C fall under?
The OKR-T/3-W12-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to OKR-T/3-W12-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OKR-T/3-W12-C you can contact the distributor directly for product support, shipping queries etc.
Is the OKR-T/3-W12-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OKR-T/3-W12-C have stock available?
Authorised distributors including TTI Americas, Sager, Avnet America, Newark Electronics and element14 have stock available or on a lead time for OKR-T/3-W12-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OKR-T/3-W12-C often in real-time on the comparison pages.
What if I can't find stock of OKR-T/3-W12-C?
You can fill out our help required form which you can use to request a quote for OKR-T/3-W12-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.