| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$10.56
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$17.32
|
700
in stock
|
Buy Now |
|
Sager
from US$11.20
|
500
in stock
|
Buy Now |
|
RS
from US$15.68
|
317
in stock
|
Buy Now |
|
Future Electronics
from US$11.67
|
250
in stock
|
Buy Now |
|
Avnet America
from US$11.58
|
0
in stock
|
Buy Now |
|
TME
from US$13.59
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$11.58
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$10.56
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Output Power Max | 36W |
|---|---|
| Output Voltage Min | 5.021V |
| Output Voltage Max | 15.5V |
| Output Current Max | 3A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | DOSA |
| Height | 8.64mm |
| Dc-Dc Converter, Non Iso Pol, 1 O/P, 36W, 3A | Newark Electronics |
| Non-Isolated DC/DC Converters 36W 19-40VIN/5-15OUT NEG DC/DC | Sager |
| DC/DC Non-Isolated 5.021-15.5V 3A | RS |
| Non-Isolated 36 W 24 V Input 5.021 to 15.5 V Output PoL DC/DC Converter | Future Electronics |
| Non Isolated Board Mount DC/DC Converter, DOSA, SMD, 36 W, 5.021 V, 15.5 V, 3 A, 19 V, 40 V, Adjustable | Avnet America |
| Converter: DC/DC | TME |
| 36W 19-40VIN/5-15OUT NEG DC/DC | TTI Americas |
| DCTODC CONVERTR MOD | Richardson RFPD |
Where can I find additional details, specifications and documents for a OKI-T/36W-W40N-C?
Additional datasheets, footprints and schematics for OKI-T/36W-W40N-C are listed on our Part Details page. You can also find images and similar parts to OKI-T/36W-W40N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OKI-T/36W-W40N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OKI-T/36W-W40N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OKI-T/36W-W40N-C fall under?
The OKI-T/36W-W40N-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to OKI-T/36W-W40N-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OKI-T/36W-W40N-C you can contact the distributor directly for product support, shipping queries etc.
Is the OKI-T/36W-W40N-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OKI-T/36W-W40N-C have stock available?
Authorised distributors including Newark Electronics, Sager, RS, Future Electronics and Avnet America have stock available or on a lead time for OKI-T/36W-W40N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OKI-T/36W-W40N-C often in real-time on the comparison pages.
What if I can't find stock of OKI-T/36W-W40N-C?
You can fill out our help required form which you can use to request a quote for OKI-T/36W-W40N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.