| Status: | Unknown |
|---|---|
| Series: | OKI-78SR Series |
| RoHS: | Unknown |
Prices starting from US$3.28
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$5.15
|
10,452
in stock
|
Buy Now |
|
Newark Electronics
from US$4.82
|
7,213
in stock
|
Buy Now |
|
Sager
from US$3.71
|
7,029
in stock
|
Buy Now |
|
TTI Americas
from US$4.48
|
3,113
in stock
|
Buy Now |
|
Future Electronics
from US$3.95
|
2,076
in stock
|
Buy Now |
|
TTI Europe
from US$4.31
|
1,080
in stock
|
Buy Now |
|
TME
from US$4.35
|
1,021
in stock
|
Buy Now |
|
Rutronik
from US$4.80
|
0
in stock
|
Buy Now |
|
Avnet America
from US$3.97
|
0
in stock
|
Buy Now |
|
Rapid Electronics
from US$9.33
|
0
in stock
|
Buy Now |
|
Conrad
from US$8.54
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$3.28
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
Richardson RFPD
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Outputs | 1 Output, 1Outputs |
|---|---|
| Output Power Max | 7.5W |
| Output Voltage Nom. | 5V |
| Output Current Max | 1.5A |
| DC / DC Converter Output Type | Fixed |
| DC / DC Converter Mounting | Through Hole |
| Input Voltage DC Min | 7V |
| Input Voltage DC Max | 36V |
| DC / DC Converter Type | SIP |
| Depth | 10.4mm |
| Width | 7.6mm |
| Height | 16.5mm |
| Product Range | OKI-78SR Series |
| SVHC | No SVHC (07-Jul-2017) |
| Approvals & Standards | IEC UL |
| Input Voltage Max | 36V |
| Input Voltage Min | 7V |
| Output Current | 1.5A |
| Output Voltage | 5V |
| Power Rating | 7.5W |
| Switching Regulator 7-36Vin 5Vo 1.5A | RS |
| Dc-Dc Converter, 5V, 1.5A | Newark Electronics |
| Non-Isolated DC/DC Converters 7.5W 12VIN 5VOUT 1.5A DC/DC | Sager |
| 7.5W 12VIN 5VOUT 1.5A DC/DC | TTI Americas |
| OKI Series 8 W Single Output 5 V Non Isolated Through Hole DC/DC Converter | Future Electronics |
| 7.5 W 24VIN 5V 1.5A | TTI Europe |
| Converter: DC/DC | TME |
| Switch Reg 7-36V to 05V 1.5A | Rutronik |
| DC/DC Converter, ITE, 1 Output, 7.5 W, 5 V, 1.5 A, OKI-78SR Series, SIP | Avnet America |
| Murata OKI-78SR-5/1.5-W36-C DC/DC Converter 5V 1.5A 7.5W Single Output | Rapid Electronics |
| Murata Power Solutions OKI-78SR-5/1.5-W36-C DC/DC-Wandler, Print 5 V 1.5 A 7.5 W Anzahl Ausgänge: 1 x Inhalt 1 St. | Conrad |
| DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a OKI-78SR-5/1.5-W36-C?
Additional datasheets, footprints and schematics for OKI-78SR-5/1.5-W36-C are listed on our Part Details page. You can also find images and similar parts to OKI-78SR-5/1.5-W36-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OKI-78SR-5/1.5-W36-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OKI-78SR-5/1.5-W36-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OKI-78SR-5/1.5-W36-C fall under?
The OKI-78SR-5/1.5-W36-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to OKI-78SR-5/1.5-W36-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OKI-78SR-5/1.5-W36-C you can contact the distributor directly for product support, shipping queries etc.
Is the OKI-78SR-5/1.5-W36-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OKI-78SR-5/1.5-W36-C have stock available?
Authorised distributors including RS, Newark Electronics, Sager, TTI Americas and Future Electronics have stock available or on a lead time for OKI-78SR-5/1.5-W36-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OKI-78SR-5/1.5-W36-C often in real-time on the comparison pages.
What if I can't find stock of OKI-78SR-5/1.5-W36-C?
You can fill out our help required form which you can use to request a quote for OKI-78SR-5/1.5-W36-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.