Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 40° |
---|---|
Diode Case Style | 1206 |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.8V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Peak Wavelength | 940nm |
Radiant Intensity | 25mW/Sr |
Infrared Emitter, 50 Ma, 40 , 1.8 V, -40 C Rohs Compliant: Yes |Osa Opto Light OIS-330-IT940-T | Newark Electronics |
INFRARED EMITTER, 940 NM, 1206 | element14 |
Where can I find additional details, specifications and documents for a OIS-330-IT940-T?
Additional datasheets, footprints and schematics for OIS-330-IT940-T are listed on our Part Details page. You can also find images and similar parts to OIS-330-IT940-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OIS-330-IT940-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OIS-330-IT940-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OIS-330-IT940-T fall under?
The OIS-330-IT940-T is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OIS-330-IT940-T when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OIS-330-IT940-T you can contact the distributor directly for product support, shipping queries etc.
Is the OIS-330-IT940-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OIS-330-IT940-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OIS-330-IT940-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OIS-330-IT940-T often in real-time on the comparison pages.
What if I can't find stock of OIS-330-IT940-T?
You can fill out our help required form which you can use to request a quote for OIS-330-IT940-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.