Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | - |
---|---|
Diode Case Style | 1206 |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 20ns |
Fall Time tf | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED / Lamp Size | 1206 |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 880nm |
Radiant Intensity | 2.5mW/Sr |
Wavelength Typ | 875nm |
Led, 1206, Ir 880Nm | Newark Electronics |
INFRARED EMITTER, 975 NM, 1206 | element14 |
Where can I find additional details, specifications and documents for a OIS 150 880?
Additional datasheets, footprints and schematics for OIS 150 880 are listed on our Part Details page. You can also find images and similar parts to OIS 150 880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OIS 150 880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OIS 150 880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OIS 150 880 fall under?
The OIS 150 880 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OIS 150 880 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OIS 150 880 you can contact the distributor directly for product support, shipping queries etc.
Is the OIS 150 880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OIS 150 880 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OIS 150 880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OIS 150 880 often in real-time on the comparison pages.
What if I can't find stock of OIS 150 880?
You can fill out our help required form which you can use to request a quote for OIS 150 880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.