Status: | Unknown |
---|---|
Series: | OT Series |
RoHS: | Compliant |
For Use With | Switches OT16FT to OT125FT |
---|---|
IP / NEMA Rating | IP65 |
Product Range | OT Series |
Actuator Type | Padlockable with Three Padlocks |
Colour | Yellow-Red |
Legend | I-O and ON-OFF |
RoHS Compliant | Yes |
Handle,yel/Red,ip54,3 Padlock | Newark Electronics |
Selector Handle NEMA 1,3R,12 / IP65 Yellow/Red Handle | ABB OHYS2RJ | RS Americas |
Where can I find additional details, specifications and documents for a OHYS2RJ?
Additional datasheets, footprints and schematics for OHYS2RJ are listed on our Part Details page. You can also find images and similar parts to OHYS2RJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHYS2RJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHYS2RJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHYS2RJ fall under?
The OHYS2RJ is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to OHYS2RJ when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHYS2RJ you can contact the distributor directly for product support, shipping queries etc.
Is the OHYS2RJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OHYS2RJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for OHYS2RJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHYS2RJ often in real-time on the comparison pages.
What if I can't find stock of OHYS2RJ?
You can fill out our help required form which you can use to request a quote for OHYS2RJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.