Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.48
|
26
in stock
|
Buy Now | |
CoreStaff
from US$3.80
|
625
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
560
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
-
|
Buy Now | |
RS Americas
from US$9.64
|
-
|
Buy Now | |
element14
from US$7.81
|
-
|
Buy Now | |
TTI Europe
from US$4.87
|
-
|
Buy Now | |
Farnell
from US$4.90
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Switching Temperature | 75°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | - |
Contact Rating | 100mA at 30VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
KEMET, OHD-, Temperature Sensors, 75C, + | RS |
Thermostat Switch, Nc, 75Deg C, Radial | Newark Electronics |
Sensor, ThermOHD5R 75C 1W Break | KEMET OHD5R-75B | RS Americas |
THERMOSTAT SWITCH, NC, 75DEG C, RADIAL | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OHD5R-75B?
Additional datasheets, footprints and schematics for OHD5R-75B are listed on our Part Details page. You can also find images and similar parts to OHD5R-75B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD5R-75B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD5R-75B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD5R-75B fall under?
The OHD5R-75B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD5R-75B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD5R-75B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD5R-75B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD5R-75B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for OHD5R-75B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD5R-75B often in real-time on the comparison pages.
What if I can't find stock of OHD5R-75B?
You can fill out our help required form which you can use to request a quote for OHD5R-75B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.