OHD3-80B Sensors & Transducers by KEMET

THERMAL GUARD 80 DEG C NC 100 VAC/DC

Status: Unknown
Series: OHD&trade
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.67

Distributor Stock
Logo for RS
RS
from US$5.87
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$3.67
1,000
in stock
Buy Now
Logo for element14
element14
from US$6.97
147
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.12
147
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.33
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.62
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.08
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Switching Temperature 80°C
Reset Temperature -
Contact Operation Normally Closed
Sensor Terminals Quick Connect
Sensor Housing -
Contact Rating 300mA at 100VAC 300mA at 100VDC
Product Range OHD&trade
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

THERMOSTAT SWITCH, NC, 80DEG C, FLANGE | element14
Sensor, ThermOHD3 80C 6W Break | KEMET OHD3-80B | RS Americas
KEMET, OHD-, Temperature Sensors, 80C, + | RS
Thermostat Switch, Nc, 80Deg C, Flange | Newark Electronics
Thermostat Switch Thermal Guard Break 80°C Switching Temp ±5°C Analog Flange Mount Tray | Avnet Asia
TEMPERATURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OHD3-80B?

Additional datasheets, footprints and schematics for OHD3-80B are listed on our Part Details page. You can also find images and similar parts to OHD3-80B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OHD3-80B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD3-80B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OHD3-80B fall under?

The OHD3-80B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to OHD3-80B when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OHD3-80B you can contact the distributor directly for product support, shipping queries etc.

Is the OHD3-80B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OHD3-80B have stock available?

Authorised distributors including CoreStaff, element14, Farnell, RS Americas and RS have stock available or on a lead time for OHD3-80B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OHD3-80B often in real-time on the comparison pages.

What if I can't find stock of OHD3-80B?

You can fill out our help required form which you can use to request a quote for OHD3-80B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay