Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.76
|
48
in stock
|
Buy Now | |
RS Americas
from US$2.95
|
966
in stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
866
in stock
|
Buy Now | |
element14
from US$6.29
|
866
in stock
|
Buy Now | |
Farnell
from US$3.69
|
866
in stock
|
Buy Now | |
CoreStaff
from US$3.67
|
529
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
3
in stock
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now | |
TTI Europe
from US$3.75
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Switching Temperature | 60°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | - |
Contact Rating | 300mA at 100VAC 300mA at 100VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Sensor, ThermOHD3 60C 6W Break | KEMET OHD3-60B | RS Americas |
Thermostat Switch, Nc, 60Deg C, Flange | Newark Electronics |
THERMOSTAT SWITCH, NC, 60DEG C, FLANGE | element14 |
KEMET, OHD-, Temperature Sensors, 60C, + | RS |
Thermostat Switch Thermal Guard Break 60°C Switching Temp ±5°C Analog Flange Mount Tray | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OHD3-60B?
Additional datasheets, footprints and schematics for OHD3-60B are listed on our Part Details page. You can also find images and similar parts to OHD3-60B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD3-60B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD3-60B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD3-60B fall under?
The OHD3-60B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD3-60B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD3-60B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD3-60B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD3-60B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for OHD3-60B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD3-60B often in real-time on the comparison pages.
What if I can't find stock of OHD3-60B?
You can fill out our help required form which you can use to request a quote for OHD3-60B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.