Status: | Unknown |
---|---|
Series: | OT Series |
RoHS: | Unknown |
For Use With | ABB Gamma Series |
---|---|
IP / NEMA Rating | IP65 |
Product Range | OT Series |
Pistol Handle NEMA 1,3R,12 / IP65 Black Color Handle 1.8 "(45mm) | ABB OHB45J6 | RS Americas |
Handle, Pistol, Black, Switch | Newark Electronics |
HANDLE, BLACK, PISTOL, FOR GAMMA SERIES | Farnell |
Handle, Disconnect Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a OHB45J6?
Additional datasheets, footprints and schematics for OHB45J6 are listed on our Part Details page. You can also find images and similar parts to OHB45J6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHB45J6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHB45J6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHB45J6 fall under?
The OHB45J6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OHB45J6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHB45J6 you can contact the distributor directly for product support, shipping queries etc.
Is the OHB45J6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHB45J6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, element14 and Carlton-Bates have stock available or on a lead time for OHB45J6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHB45J6 often in real-time on the comparison pages.
What if I can't find stock of OHB45J6?
You can fill out our help required form which you can use to request a quote for OHB45J6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.