Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 10° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.25V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED / Lamp Size | 5mm / T-1 3/4 |
Material | A1GalnP/Si |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Peak Wavelength | 940nm |
Radiant Intensity | 15mW/Sr |
Voltage Vf Typ | 1.25V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Viewing Angle | 10° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.5V |
Operating Temperature Min | -25°C |
RoHS Compliant | Yes |
INFRARED EMITTER, 940NM, T-1 3/4 | element14 |
Infrared Led, 940Nm, 5Mm, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a OFL-5102?
Additional datasheets, footprints and schematics for OFL-5102 are listed on our Part Details page. You can also find images and similar parts to OFL-5102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OFL-5102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OFL-5102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OFL-5102 fall under?
The OFL-5102 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OFL-5102 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OFL-5102 you can contact the distributor directly for product support, shipping queries etc.
Is the OFL-5102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OFL-5102 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OFL-5102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OFL-5102 often in real-time on the comparison pages.
What if I can't find stock of OFL-5102?
You can fill out our help required form which you can use to request a quote for OFL-5102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.