Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$163.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$154.00
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$201.92
|
-
|
Buy Now | |
Future Electronics
from US$140.13
|
-
|
Buy Now | |
Avnet America
from US$104.80
|
-
|
Buy Now | |
RS Americas
from US$153.20
|
-
|
Buy Now | |
element14
from US$189.54
|
-
|
Buy Now | |
Sager
from US$115.83
|
-
|
Buy Now |
Antenna Type | Whip |
---|---|
Frequency Min | 863MHz |
Frequency Max | 928MHz |
Antenna Mounting | N Connector |
Gain | 5.4dBi |
VSWR | 1.4 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a OF86315-FNF?
Additional datasheets, footprints and schematics for OF86315-FNF are listed on our Part Details page. You can also find images and similar parts to OF86315-FNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OF86315-FNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OF86315-FNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OF86315-FNF fall under?
The OF86315-FNF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to OF86315-FNF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OF86315-FNF you can contact the distributor directly for product support, shipping queries etc.
Is the OF86315-FNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OF86315-FNF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for OF86315-FNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OF86315-FNF often in real-time on the comparison pages.
What if I can't find stock of OF86315-FNF?
You can fill out our help required form which you can use to request a quote for OF86315-FNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.