Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | 840MHz |
Frequency Max | 870MHz |
Antenna Mounting | N Connector |
Gain | 5.3dBi |
VSWR | 1.3 |
Input Power | 50W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a OF84005-FNF?
Additional datasheets, footprints and schematics for OF84005-FNF are listed on our Part Details page. You can also find images and similar parts to OF84005-FNF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OF84005-FNF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OF84005-FNF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OF84005-FNF fall under?
The OF84005-FNF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to OF84005-FNF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OF84005-FNF you can contact the distributor directly for product support, shipping queries etc.
Is the OF84005-FNF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OF84005-FNF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for OF84005-FNF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OF84005-FNF often in real-time on the comparison pages.
What if I can't find stock of OF84005-FNF?
You can fill out our help required form which you can use to request a quote for OF84005-FNF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.