Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Filter Cartridge |
---|---|
For Use With | Artix International Omega Series ULPA Filters |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Height | 5.64" |
Length | 11.78" |
Width | 5.66" |
Filter Cartridge, Pp, Vacuum Filter | Newark Electronics |
FILTER, OMEGA, ULPA | element14 |
Where can I find additional details, specifications and documents for a OF712UL?
Additional datasheets, footprints and schematics for OF712UL are listed on our Part Details page. You can also find images and similar parts to OF712UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OF712UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OF712UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OF712UL fall under?
The OF712UL is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Vacuum Cleaners & Accessories.
Can I view similar or alternative parts?
You can view similar parts to OF712UL when available in the Vacuum Cleaners & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OF712UL you can contact the distributor directly for product support, shipping queries etc.
Is the OF712UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OF712UL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for OF712UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OF712UL often in real-time on the comparison pages.
What if I can't find stock of OF712UL?
You can fill out our help required form which you can use to request a quote for OF712UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.