Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BABT BS EN |
External Depth | 10.3mm |
External Length / Height | 7mm |
External Width | 13.2mm |
Insertion Loss | 2dB |
Leakage Inductance | 4.2mH |
Primary Impedance | 600ohm |
Primary Inductance | 3.9H |
Transformer Type | Isolation |
Turns Ratio | 1 |
Winding Resistance Max | 111ohm |
Transformer, Isolation, Smd | Newark Electronics |
TRANSFORMER, ISOLATION, SMD | element14 |
1:1 line isolation transformer,OEP8000 | RS |
Where can I find additional details, specifications and documents for a OEP8000?
Additional datasheets, footprints and schematics for OEP8000 are listed on our Part Details page. You can also find images and similar parts to OEP8000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OEP8000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OEP8000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OEP8000 fall under?
The OEP8000 is listed under Electronic & Electrical Components > Transformers > Speciality Transformers.
Can I view similar or alternative parts?
You can view similar parts to OEP8000 when available in the Speciality Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OEP8000 you can contact the distributor directly for product support, shipping queries etc.
Is the OEP8000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OEP8000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OEP8000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OEP8000 often in real-time on the comparison pages.
What if I can't find stock of OEP8000?
You can fill out our help required form which you can use to request a quote for OEP8000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.