No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 12.7mm |
Panel Cutout Height | 32.5mm |
Panel Cutout Width | 63mm |
Supply Voltage Min | 4.8V |
Supply Voltage Max | 10V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 0.1% ± 2 digits |
Backlighting Colour | Green |
Bezel Height | 35mm |
Bezel Width | 65mm |
Character Type | 3 1/2 digit |
Display Size | 46.2mm x 17.3mm |
Display Technology | LCD |
External Depth | 8.1mm |
External Length / Height | 38mm |
External Width | 60mm |
Fixing Hole Diameter | 2.5mm |
Full Scale Reading | 200mV |
Input Leakage Current | 1pA typ 10pA max |
Linearity | ± 1 digit |
Operating Temperature Range | 0°C to +50°C |
Supply Current | 300µA |
Supply Voltage DC Max | 10V |
Supply Voltage DC Min | 4.8V |
Supply Voltage Range | 7V to 10V 4.8V to 6V |
Temperature Stability + @ | 100 ppm/C |
DPM, LCD | Farnell |
Where can I find additional details, specifications and documents for a OEM24L?
Additional datasheets, footprints and schematics for OEM24L are listed on our Part Details page. You can also find images and similar parts to OEM24L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OEM24L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OEM24L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OEM24L fall under?
The OEM24L is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to OEM24L when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OEM24L you can contact the distributor directly for product support, shipping queries etc.
Is the OEM24L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OEM24L have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for OEM24L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OEM24L often in real-time on the comparison pages.
What if I can't find stock of OEM24L?
You can fill out our help required form which you can use to request a quote for OEM24L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.